Vishay Intertechnology, Inc. Tantalum Capacitors T95X225M035CSSL

Description
2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X225M035CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X225M035CSSL-ND
Tantalum Capacitors T95X225M035CSSL-ND
2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm

2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X225M035CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X225M035CSSL
Tantalum Capacitors T95X225M035CSSL
CAP TANT 2.2UF 20% 35V 2910

CAP TANT 2.2UF 20% 35V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95X225M035CSSL-ND T95X225M035CSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C463U050EE0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details