Vishay Intertechnology, Inc. Tantalum Capacitors T95V155M035HZSL

Description
1.5µF Conformal Coated Tantalum Capacitors 35V 1410 (3727 Metric) 3Ohm
Request a Quote Datasheet
Description
1.5µF Conformal Coated Tantalum Capacitors 35V 1410 (3727 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95V155M035HZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95V155M035HZSL-ND
Tantalum Capacitors T95V155M035HZSL-ND
1.5µF Conformal Coated Tantalum Capacitors 35V 1410 (3727 Metric) 3Ohm

1.5µF Conformal Coated Tantalum Capacitors 35V 1410 (3727 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - T95V155M035HZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95V155M035HZSL
Tantalum Capacitors T95V155M035HZSL
CAP TANT 1.5UF 20% 35V 1410

CAP TANT 1.5UF 20% 35V 1410

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95V155M035HZSL-ND T95V155M035HZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers