Vishay Intertechnology, Inc. Tantalum Capacitors T95X106K016HZSL

Description
10µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X106K016HZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X106K016HZSL-ND
Tantalum Capacitors T95X106K016HZSL-ND
10µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 1.5Ohm

10µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95X106K016HZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95X106K016HZSL
Capacitors - Tantalum Capacitors T95X106K016HZSL
CAP TANT 10UF 10% 16V 2910

CAP TANT 10UF 10% 16V 2910

Supplier's Site
Tantalum Capacitors - T95X106K016HZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X106K016HZSL
Tantalum Capacitors T95X106K016HZSL
CAP TANT 10UF 10% 16V 2910

CAP TANT 10UF 10% 16V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95X106K016HZSL-ND T95X106K016HZSL T95X106K016HZSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details