The T95S684K035CSSL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 0.68 OºF with a tolerance of ±10%. It is rated for a maximum voltage of 35 VDC and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is designed for high reliability, with options for Weibull grading and surge current testing per MIL-PRF-55365. This component is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. The terminations can be either SnPb or 100% tin, with all cases except the R case being halogen-free. The capacitor is suitable for applications requiring robust performance under varying environmental conditions, making it a viable choice for engineers seeking reliable capacitors for their projects.
0.68µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 5Ohm
CAP TANT 0.68UF 10% 35V 1507
CAP TANT 0.68UF 10% 35V 1507
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95S684K035CSSL-ND | T95S684K035CSSL | T95S684K035CSSL |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |
| Capacitance Tolerance | 10 (+/- %) |