Vishay Intertechnology, Inc. Tantalum Capacitors T95V155M035LSSL

Description
1.5µF Conformal Coated Tantalum Capacitors 35V 1410 (3727 Metric) 3Ohm
Request a Quote Datasheet
Description
1.5µF Conformal Coated Tantalum Capacitors 35V 1410 (3727 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95V155M035LSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95V155M035LSSL-ND
Tantalum Capacitors T95V155M035LSSL-ND
1.5µF Conformal Coated Tantalum Capacitors 35V 1410 (3727 Metric) 3Ohm

1.5µF Conformal Coated Tantalum Capacitors 35V 1410 (3727 Metric) 3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95V155M035LSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95V155M035LSSL
Capacitors - Tantalum Capacitors T95V155M035LSSL
CAP TANT 1.5UF 20% 35V 1410

CAP TANT 1.5UF 20% 35V 1410

Supplier's Site
Tantalum Capacitors - T95V155M035LSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95V155M035LSSL
Tantalum Capacitors T95V155M035LSSL
CAP TANT 1.5UF 20% 35V 1410

CAP TANT 1.5UF 20% 35V 1410

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95V155M035LSSL-ND T95V155M035LSSL T95V155M035LSSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 227SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers