The T95V475K016EZSL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 OºF with a voltage rating of 16 V. It has a capacitance tolerance of ±10% and is designed for high reliability applications, with options for surge current testing per MIL-PRF-55365. The capacitor operates within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with SnPb or 100% tin terminations and is halogen-free, except for the R case. It has a moisture sensitivity level of 2a and is categorized for compliance with RoHS standards, depending on the termination type. The maximum equivalent series resistance (ESR) and dissipation factor (DF) specifications are suitable for various applications, making it a versatile choice for engineers seeking reliable performance in demanding environments.
4.7µF Conformal Coated Tantalum Capacitors 16V 1410 (3727 Metric) 2Ohm
CAP TANT 4.7UF 10% 16V 1410
CAP TANT 4.7UF 10% 16V 1410
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95V475K016EZSL-ND | T95V475K016EZSL | T95V475K016EZSL |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) |