Vishay Intertechnology, Inc. Tantalum Capacitors T95X225K035LSSL

Description
2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X225K035LSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X225K035LSSL-ND
Tantalum Capacitors T95X225K035LSSL-ND
2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm

2.2µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - T95X225K035LSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X225K035LSSL
Tantalum Capacitors T95X225K035LSSL
CAP TANT 2.2UF 10% 35V 2910

CAP TANT 2.2UF 10% 35V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95X225K035LSSL-ND T95X225K035LSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers