Vishay Intertechnology, Inc. Tantalum Capacitors T95S684M035CSAL

Description
0.68µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 5Ohm
Request a Quote Datasheet
Description
0.68µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S684M035CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S684M035CSAL-ND
Tantalum Capacitors T95S684M035CSAL-ND
0.68µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 5Ohm

0.68µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95S684M035CSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S684M035CSAL
Capacitors - Tantalum Capacitors T95S684M035CSAL
CAP TANT 0.68UF 20% 35V 1507

CAP TANT 0.68UF 20% 35V 1507

Supplier's Site
Tantalum Capacitors - T95S684M035CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S684M035CSAL
Tantalum Capacitors T95S684M035CSAL
CAP TANT 0.68UF 20% 35V 1507

CAP TANT 0.68UF 20% 35V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S684M035CSAL-ND T95S684M035CSAL T95S684M035CSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 225NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers