Vishay Intertechnology, Inc. Tantalum Capacitors T95V106K6R3HZSL

Description
10µF Conformal Coated Tantalum Capacitors 6.3V 1410 (3727 Metric) 1.5Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 6.3V 1410 (3727 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95V106K6R3HZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95V106K6R3HZSL-ND
Tantalum Capacitors T95V106K6R3HZSL-ND
10µF Conformal Coated Tantalum Capacitors 6.3V 1410 (3727 Metric) 1.5Ohm

10µF Conformal Coated Tantalum Capacitors 6.3V 1410 (3727 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95V106K6R3HZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95V106K6R3HZSL
Tantalum Capacitors T95V106K6R3HZSL
CAP TANT 10UF 10% 6.3V 1410

CAP TANT 10UF 10% 6.3V 1410

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95V106K6R3HZSL-ND T95V106K6R3HZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details