Vishay Intertechnology, Inc. Tantalum Capacitors T95X156K6R3LSAL

Description
15µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95X156K6R3LSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95X156K6R3LSAL-ND
Tantalum Capacitors T95X156K6R3LSAL-ND
15µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm

15µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95X156K6R3LSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95X156K6R3LSAL
Capacitors - Tantalum Capacitors T95X156K6R3LSAL
CAP TANT 15UF 10% 6.3V 2910

CAP TANT 15UF 10% 6.3V 2910

Supplier's Site
Tantalum Capacitors - T95X156K6R3LSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95X156K6R3LSAL
Tantalum Capacitors T95X156K6R3LSAL
CAP TANT 15UF 10% 6.3V 2910

CAP TANT 15UF 10% 6.3V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95X156K6R3LSAL-ND T95X156K6R3LSAL T95X156K6R3LSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details