15µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 1Ohm
CAP TANT 15UF 10% 10V 2910
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T95X156K010CZAL-ND | T95X156K010CZAL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 15 microF | 15 microF |
| Capacitance Tolerance | 10 (+/- %) |