Small Signal Field-Effect Transistor, 1.52A, 12V, P-Channel, MOSFET
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096612-BSH207,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 417mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SC-74, SOT-457
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 1.52A (Ta)
Gate-Source Threshold Voltage: 600mV @ 1mA
Max Gate Charge: 8.8nC @ 4.5V
Max Input Capacitance: 500pF @ 9.6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 120 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 12V 1.52A 6TSOP
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BSH207,135 | 096612-BSH207,135 | BSH207,135 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH207,135 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel | P-Channel; P-Channel | |
| Package Type | SC-74-6 | SOT3; 6-TSOP | 8.8 nC @ 4.5 V |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Bulk; Bulk |