Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL207NL6327 BSL207NL6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 846629-BSL207NL6327 Series: OptiMOS™ Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 846629-BSL207NL6327 Series: OptiMOS™ Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL207NL6327 - 846629-BSL207NL6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL207NL6327
846629-BSL207NL6327
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL207NL6327 846629-BSL207NL6327
Manufacturer: Infineon Technologies Win Source Part Number: 846629-BSL207NL6327 Series: OptiMOS™ Features: Mosfet Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 846629-BSL207NL6327
Series: OptiMOS™
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846629-BSL207NL6327
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL207NL6327
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET - CSD17322Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
6 suppliers