Power Field-Effect Transistor, 45A, 75V, 0.026ohm, N-Channel, MOSFET
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 115718-BUK7226-75A,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 158W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 45A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 2385pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 26 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BUK7226-75A,118 | 115718-BUK7226-75A,118 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7226-75A,118 | |
| Polarity | N-Channel | N-Channel; N-Channel |
| rDS(on) | 0.0260 ohms | |
| Package Type | SOT428 | SOT3; TO-252 (DPAK); DPAK |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR |