Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLA1011-10 BLA1011-10

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864266-BLA1011-10 Features: RF Mosfet LDMOS 36 V 50 mA 1.03GHz ~ 1.09GHz 15dB 10W SOT467C Package: Bulk Package: SOT-467C Categories: Discrete Semiconductor Products Case / Package: SOT467C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864266-BLA1011-10 Features: RF Mosfet LDMOS 36 V 50 mA 1.03GHz ~ 1.09GHz 15dB 10W SOT467C Package: Bulk Package: SOT-467C Categories: Discrete Semiconductor Products Case / Package: SOT467C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLA1011-10 - 864266-BLA1011-10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLA1011-10
864266-BLA1011-10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLA1011-10 864266-BLA1011-10
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864266-BLA1011-10 Features: RF Mosfet LDMOS 36 V 50 mA 1.03GHz ~ 1.09GHz 15dB 10W SOT467C Package: Bulk Package: SOT-467C Categories: Discrete Semiconductor Products Case / Package: SOT467C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864266-BLA1011-10
Features: RF Mosfet LDMOS 36 V 50 mA 1.03GHz ~ 1.09GHz 15dB 10W SOT467C
Package: Bulk
Package: SOT-467C
Categories: Discrete Semiconductor Products
Case / Package: SOT467C
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLA1011-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLA1011-10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLA1011-10
RF MOSFET LDMOS

RF MOSFET LDMOS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 864266-BLA1011-10 BLA1011-10
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLA1011-10 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3; SOT467C
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - UJ3C120070K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers
Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers