The BSB012N03LX3G is a logic-level N-channel MOSFET designed for automotive applications, fabricated using Infineon's DirectFET technology. It is housed in an 8.5 mm × 6.5 mm DirectFET MZ package with a dual-side cooled design for enhanced thermal performance. The device has a maximum drain-source voltage of 30 V, a continuous drain current of 120 A, and a typical on-resistance of 1.2 mΩ at 10 V gate-source voltage. It supports a maximum gate-source voltage of ±20 V and is qualified to AEC-Q200 standards. The device is RoHS-compliant and compatible with surface-mount assembly.
Manufacturer: Infineon Technologies
Win Source Part Number: 913557-BSB012N03LX3G
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 913557-BSB012N03LX3G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSB012N03LX3G |
| Package Type | SOT3 |