onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP201-V-TL-H ATP201-V-TL-H

Description
N-Channel Silicon MOSFET For General-Purpose Switching Device Applications
Request a Quote Datasheet
Description
N-Channel Silicon MOSFET For General-Purpose Switching Device Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATP201-V-TL-H - Rochester Electronics
Newburyport, MA, United States
N-Channel Silicon MOSFET For General-Purpose Switching Device Applications

N-Channel Silicon MOSFET For General-Purpose Switching Device Applications

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP201-V-TL-H - 079250-ATP201-V-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP201-V-TL-H
079250-ATP201-V-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP201-V-TL-H 079250-ATP201-V-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 079250-ATP201-V-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: ATPAK Dimension: ATPAK (2 leads+tab) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 079250-ATP201-V-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATPAK
Dimension: ATPAK (2 leads+tab)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
MOSFET Transistor
278-ATP201-V-TL-H
MOSFET Transistor 278-ATP201-V-TL-H
MOSFET Product overview: ATP201-V-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP201-V-TL-H can be used for catalog matching and distributor lookup.

MOSFET Product overview: ATP201-V-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP201-V-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ATP201-V-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ATP201-V-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ATP201-V-TL-H
MOSFET N-CH 30V 35A ATPAK

MOSFET N-CH 30V 35A ATPAK

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ATP201-V-TL-H 079250-ATP201-V-TL-H 278-ATP201-V-TL-H ATP201-V-TL-H
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP201-V-TL-H MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data