Rochester Electronics 28V MOSFET Transistor BLF242

Description
RF MOSFET 28V CRFM4 Product overview: BLF242 from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF242 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET 28V CRFM4 Product overview: BLF242 from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF242 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
28V MOSFET Transistor
285-BLF242
28V MOSFET Transistor 285-BLF242
RF MOSFET 28V CRFM4 Product overview: BLF242 from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF242 can be used for catalog matching and distributor lookup.

RF MOSFET 28V CRFM4 Product overview: BLF242 from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF242 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF242 - 864280-BLF242 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF242
864280-BLF242
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF242 864280-BLF242
Manufacturer: Rochester Electronics Win Source Part Number: 864280-BLF242 Features: RF Mosfet N-Channel 28 V 10 mA 175MHz 16dB 5W CRFM4 Package: Tray Package: SOT-123A Categories: Discrete Semiconductor Products Case / Package: CRFM4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075

Manufacturer: Rochester Electronics
Win Source Part Number: 864280-BLF242
Features: RF Mosfet N-Channel 28 V 10 mA 175MHz 16dB 5W CRFM4
Package: Tray
Package: SOT-123A
Categories: Discrete Semiconductor Products
Case / Package: CRFM4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF242 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF242
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF242
RF MOSFET 28V CRFM4

RF MOSFET 28V CRFM4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 285-BLF242 864280-BLF242 BLF242
Product Name 28V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF242 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tray SOT3; CRFM4 CRFM4
Unlock Full Specs
to access all available technical data