The AUIRLS4030-7TRL is an automotive-grade N-channel MOSFET in a D2Pak 7-pin surface mount package, designed for high-current switching applications. It features a maximum drain-source voltage of 100 V, continuous drain current of 190 A at 25°C, and an ultra-low on-resistance of 3.2 mΩ at 10 V gate drive. The device supports a maximum operating junction temperature of 175°C, includes repetitive avalanche capability, and meets AEC-Q101 automotive qualification standards. It is RoHS compliant and packaged in tape and reel for automated assembly.
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 862679-AUIRLS4030-7T
Series: Automotive, AEC-Q101, HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 190A (Tc) 370W (Tc) Surface Mount D2PAK (7-Lead)
Package: Bulk
Package: TO-263-7, D2Pak (6 Leads + Tab)
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (7-Lead)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 862679-AUIRLS4030-7TRL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLS4030-7TRL |
| Polarity | N-Channel |