The BTS114A is an N-channel enhancement mode power transistor with an integrated temperature sensor and thyristor-like protection characteristic, designed for short-circuit protection in power circuits. It is packaged in a TO-220AB case with a drain pin electrically connected to the tab. Maximum drain-source voltage is 50 V, continuous drain current is 17 A at 27 °C, and on-state resistance is 0.10 Ω at 10 V gate-source voltage. It operates over a junction temperature range of -55 °C to +150 °C, meets IEC 68-1 climatic category 55/150/56, and complies with RoHS. The E3045A variant is supplied in tape and reel packaging.
Manufacturer: Infineon Technologies
Win Source Part Number: 864859-BTS114A E3045A
Series: *
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 864859-BTS114A E3045A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS114A E3045A |
| Package Type | SOT3 |