The BSD816SN is an N-channel enhancement mode MOSFET designed for low-voltage switching applications, featuring ultra-logic level operation at 1.8 V gate drive. It is packaged in an PG-SOT363 surface-mount case with a continuous drain current rating of 1.4 A at 25 °C and 1.1 A at 70 °C, and an avalanche energy rating of 3.7 mJ. The device has a drain-source on-state resistance of up to 160 mΩ at V_GS = 2.5 V and I_D = 1.4 A, and is qualified to AEC-Q101 with RoHS compliance and halogen-free adherence to IEC61249-2-21. Operating and storage junction temperatures range from -55 °C to 150 °C.
Manufacturer: Infineon Technologies
Win Source Part Number: 864691-BSD816SNL6327
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 864691-BSD816SNL6327 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSD816SNL6327 |
| Package Type | SOT3 |