The AUIRFSL8407 is an automotive-qualified
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 862675-AUIRFSL8407
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 195A (Tc) 230W (Tc) Through Hole TO-262
Package: Bulk
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-262
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 862675-AUIRFSL8407 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFSL8407 |
| Polarity | N-Channel |