The BSH205G2 is a P-channel enhancement mode MOSFET using Trench technology, housed in a small SOT23 (TO-236AB) surface-mounted package. It is rated for a maximum drain-source voltage of -20 V and a gate-source voltage of ±8 V. The device has a maximum continuous drain current of -2 A at 25 °C ambient temperature and dissipates up to 480 mW when mounted on a standard FR4 PCB. Its on-state resistance is 120 mΩ at -4.5 V gate-source bias and 25 °C junction temperature. The part meets AEC-Q101 qualification standards.
Manufacturer: NXP
Win Source Part Number: 913598-BSH205G2215
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 913598-BSH205G2215 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH205G2215 |
| Package Type | SOT3 |