The AUIRFN7110TR is an automotive-grade N-channel MOSFET designed for applications such as DC-DC converters, automotive lighting, and 48V systems. It is packaged in a PQFN 5mm x 6mm surface-mount format and rated for a continuous drain current of 58A at 25°C and 41A at 100°C, with a maximum junction temperature of 175°C. The device has a typical on-resistance of 11.5mΩ at 10V gate voltage and supports repetitive avalanche energy up to its maximum junction temperature. It is RoHS compliant, AEC-Q101 qualified, and rated MSL1 for moisture sensitivity.
Manufacturer: Infineon Technologies
Win Source Part Number: 862662-AUIRFN7110TR
Series: Automotive, AEC-Q101, HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 58A (Tc) 4.3W (Ta), 125W (Tc) Surface Mount PG-TDSON-8-10
Package: Bulk
Package: 8-PowerVDFN
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: PG-TDSON-8-10
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 862662-AUIRFN7110TR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN7110TR |
| Polarity | N-Channel |