The AUIRFS4127 is an automotive-grade N-channel MOSFET designed for high-efficiency switching applications, featuring a 200 V drain-to-source voltage rating, a continuous drain current of 72 A at 25°C, and an ultra-low on-resistance of 18.6 mΩ at 10 V gate drive. It supports a maximum junction temperature of 175°C and is housed in a D2-Pak package. The device is RoHS compliant and qualified to AEC-Q101 standards, with repetitive avalanche capability and fast switching performance. Thermal resistance is 0.4 °C/W junction-to-case and 40 °C/W junction-to-ambient.
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 862671-AUIRFS4127TRL
Series: Automotive, AEC-Q101, HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 200 V 72A (Tc) 375W (Tc) Surface Mount PG-TO263-3
Package: Bulk
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 862671-AUIRFS4127TRL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS4127TRL |
| Polarity | N-Channel |