The AUIRF7738L2TR is an automotive-grade N-channel MOSFET designed for motor drive, DC-DC conversion, and heavy-load applications in ICE, HEV, and EV platforms. It is packaged in a DirectFET L6 large can, measuring 9.05 mm to 9.15 mm in length and 6.85 mm to 7.10 mm in width, with a profile of 0.7 mm. The device features a drain-to-source voltage rating of 40 V, a continuous drain current of 184 A at 25°C (silicon limited), and an on-resistance of 1.2 mΩ (typical) at 10 V gate voltage. It supports a junction operating temperature up to 175°C, offers repetitive avalanche capability, and is qualified to AEC-Q101. The package enables dual-sided cooling and is RoHS and lead-free compliant.
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 912283-AUIRF7738L2TR
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 35A (Ta), 130A (Tc) 3.3W (Ta), 94W (Tc) Surface Mount DIRECTFET L6
Package: Bulk
Package: DirectFET™ Isometric L6
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DIRECTFET L6
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 912283-AUIRF7738L2TR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7738L2TR |
| Polarity | N-Channel |