Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO203P BSO203P

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864721-BSO203P Series: OptiMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 P-Channel (Dual) 20V 8.2A 2W Surface Mount PG-DSO-8 Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: PG-DSO-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864721-BSO203P Series: OptiMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 P-Channel (Dual) 20V 8.2A 2W Surface Mount PG-DSO-8 Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: PG-DSO-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO203P - 864721-BSO203P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO203P
864721-BSO203P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO203P 864721-BSO203P
Manufacturer: Infineon Technologies Win Source Part Number: 864721-BSO203P Series: OptiMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 P-Channel (Dual) 20V 8.2A 2W Surface Mount PG-DSO-8 Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: PG-DSO-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 864721-BSO203P
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 20V 8.2A 2W Surface Mount PG-DSO-8
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: PG-DSO-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
P-Channel MOSFET Transistor
285-BSO203P
P-Channel MOSFET Transistor 285-BSO203P
P-channel Power Mosfet Product overview: BSO203P from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSO203P can be used for catalog matching and distributor lookup.

P-channel Power Mosfet Product overview: BSO203P from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSO203P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 864721-BSO203P 285-BSO203P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO203P P-Channel MOSFET Transistor
Polarity P-Channel
Unlock Full Specs
to access all available technical data