Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7669L2TR AUIRF7669L2TR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 862658-AUIRF7669L2TR Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 19A (Ta), 114A (Tc) 3.3W (Ta), 100W (Tc) Surface Mount DirectFET™ Isometric L8 Package: Bulk Package: DirectFET™ Isometric L8 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DirectFET™ Isometric L8 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 862658-AUIRF7669L2TR Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 19A (Ta), 114A (Tc) 3.3W (Ta), 100W (Tc) Surface Mount DirectFET™ Isometric L8 Package: Bulk Package: DirectFET™ Isometric L8 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DirectFET™ Isometric L8 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AUIRF7669L2TR is an automotive-grade N-channel MOSFET designed for high-current applications such as motor drive and DC-DC conversion in ICE, HEV, and EV platforms. It is packaged in a DirectFET™ Isometric L8 surface-mount case with a footprint matching a DPak (TO-252AA) and a profile of 0.7 mm. The device has a drain-to-source voltage rating of 100 V, a continuous drain current of 114 A at 25°C silicon-limited, and operates at a junction temperature up to 175°C. It features low on-state resistance of 3.5 mΩ typical, dual-sided cooling capability, and repetitive avalanche ruggedness. The part is RoHS compliant, halogen-free, and qualified to AEC-Q101 standards. Moisture sensitivity level is MSL1.

Datasheet Summary
Powered by GS/AI

The AUIRF7669L2TR is an automotive-grade N-channel MOSFET designed for high-current applications such as motor drive and DC-DC conversion in ICE, HEV, and EV platforms. It is packaged in a DirectFET™ Isometric L8 surface-mount case with a footprint matching a DPak (TO-252AA) and a profile of 0.7 mm. The device has a drain-to-source voltage rating of 100 V, a continuous drain current of 114 A at 25°C silicon-limited, and operates at a junction temperature up to 175°C. It features low on-state resistance of 3.5 mΩ typical, dual-sided cooling capability, and repetitive avalanche ruggedness. The part is RoHS compliant, halogen-free, and qualified to AEC-Q101 standards. Moisture sensitivity level is MSL1.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7669L2TR - 862658-AUIRF7669L2TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7669L2TR
862658-AUIRF7669L2TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7669L2TR 862658-AUIRF7669L2TR
Manufacturer: Infineon Technologies Win Source Part Number: 862658-AUIRF7669L2TR Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 19A (Ta), 114A (Tc) 3.3W (Ta), 100W (Tc) Surface Mount DirectFET™ Isometric L8 Package: Bulk Package: DirectFET™ Isometric L8 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DirectFET™ Isometric L8 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 862658-AUIRF7669L2TR
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 19A (Ta), 114A (Tc) 3.3W (Ta), 100W (Tc) Surface Mount DirectFET™ Isometric L8
Package: Bulk
Package: DirectFET™ Isometric L8
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DirectFET™ Isometric L8
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 862658-AUIRF7669L2TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7669L2TR
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17313Q2Q1 Automotive 30-V N-Channel NexFET? Power MOSFET - CSD17313Q2Q1 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0320 ohms
View Details
7 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG75R090M1H - AIMBG75R090M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
MOSFETs - 2139186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-363
View Details
N-channel vertical D-MOS logic level FET - BSH105,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
4 suppliers