The BSP322P is a P-channel MOSFET for switching applications, rated for -100 V drain-source voltage and -1 A continuous drain current. It is packaged in PG-SOT-223, with a thermal resistance of 115 K/W associated with a minimal footprint and 70 K/W with a 6 cm² copper area. The device is logic-level gated, avalanche rated with 57 mJ single-pulse energy, and meets AEC-Q101 qualifications. It is RoHS compliant with lead-free plating.
Manufacturer: Infineon Technologies
Win Source Part Number: 845914-BSP322PL6327
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 845914-BSP322PL6327 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP322PL6327 |
| Package Type | SOT3 |