Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN7107TR AUIRFN7107TR

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 862661-AUIRFN7107TR Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 75 V 14A (Ta), 75A (Tc) 4.4W (Ta), 125W (Tc) Surface Mount PQFN (5x6) Package: Bulk Package: 8-PowerTDFN Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: PQFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 862661-AUIRFN7107TR Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 75 V 14A (Ta), 75A (Tc) 4.4W (Ta), 125W (Tc) Surface Mount PQFN (5x6) Package: Bulk Package: 8-PowerTDFN Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: PQFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN7107TR - 862661-AUIRFN7107TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN7107TR
862661-AUIRFN7107TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN7107TR 862661-AUIRFN7107TR
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 862661-AUIRFN7107TR Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 75 V 14A (Ta), 75A (Tc) 4.4W (Ta), 125W (Tc) Surface Mount PQFN (5x6) Package: Bulk Package: 8-PowerTDFN Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: PQFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 862661-AUIRFN7107TR
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 75 V 14A (Ta), 75A (Tc) 4.4W (Ta), 125W (Tc) Surface Mount PQFN (5x6)
Package: Bulk
Package: 8-PowerTDFN
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: PQFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 862661-AUIRFN7107TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN7107TR
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

FETs - Single - BSZ058N03LSGATMA1 - 722764-BSZ058N03LSGATMA1 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 2100 to 45000 milliwatts
View Details
8 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMC12N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7500 ohms
IDSS 12000 milliamps
View Details
CSD17311Q5 30V N-Channel NexFET? Power MOSFET - CSD17311Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0023 ohms
View Details
9 suppliers