RF MOSFET 50V CDFM4 Product overview: BLF278C from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF278C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1026849-BLF278C
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Voltage - Rated: 125 V
Current - Test: 200 mA
Gain: 18dB
Transistor Type: 2 N-Channel (Dual) Common Source
Voltage - Test: 50 V
Power - Output: 300W
Package / Case: SOT-262A1
Supplier Device Package: CDFM4
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
Current Rating (Amps): 2.5mA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Rochester Electronics, LLC
Other Names: 2156-BLF278C
Product Status: Obsolete
RoHS Status: RoHS non-compliant
RF MOSFET 50V CDFM4
BLF278C - DUAL PUSH-PULL N-CHANN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 285-BLF278C | 1026849-BLF278C | BLF278C | BLF278C |
| Product Name | 50V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | Bulk | SOT3 | SOT26; SOT-262A1 | |
| Packing Method | Bulk | Bulk; Bulk | ||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) Common Source |