The ATP216-TL-H is an N-channel power MOSFET designed for switching applications, rated at 50 V drain-to-source voltage and 35 A continuous drain current. It is packaged in an ATPAK surface-mount case measuring 7.1 mm × 5.9 mm with a 2.3 mm × 2.3 mm footprint, and is supplied in 3,000-piece tapes. The device features a typical on-resistance of 17 mΩ at 4.5 V gate drive and includes an integrated protection diode. It operates with a maximum junction temperature of 150°C and meets RoHS and halogen-free compliance standards.
Manufacturer: ON Semiconductor
Win Source Part Number: 862404-ATP216-TL-H
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 50 V 35A (Ta) 40W (Tc) Surface Mount ATPAK
Package: Bulk
Package: ATPAK (2 leads+tab)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: ATPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 862404-ATP216-TL-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP216-TL-H |
| Polarity | N-Channel |