P-channel enhancement mode vertical D-MOS transistor in a SOT223 package, designed for relay and high-speed switching applications. It has a drain-source voltage rating of 250 V, a continuous drain current of 225 mA, a drain-source on-resistance of 15 Ω at 200 mA and 10 V gate-source voltage, and a gate-source threshold voltage of 2.8 V. The device dissipates up to 1.5 W with a junction-to-ambient thermal resistance of 83.3 K/W and operates with a junction temperature up to 150 °C.
Small Signal Field-Effect Transistor, 0.225A, 250V, P-Channel MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | BSP225/S911,115 |
| Polarity | P-Channel |