Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR1010ZTRL AUIRFR1010ZTRL

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 862667-AUIRFR1010ZTR L Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 55 V 42A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA) Package: Bulk Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 862667-AUIRFR1010ZTR L Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 55 V 42A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA) Package: Bulk Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR1010ZTRL - 862667-AUIRFR1010ZTRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR1010ZTRL
862667-AUIRFR1010ZTRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR1010ZTRL 862667-AUIRFR1010ZTRL
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 862667-AUIRFR1010ZTR L Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 55 V 42A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA) Package: Bulk Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 862667-AUIRFR1010ZTRL
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 55 V 42A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA)
Package: Bulk
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel MOSFET Transistor
285-AUIRFR1010ZTRL
Automotive N-Channel MOSFET Transistor 285-AUIRFR1010ZTRL
AUTOMOTIVE N CHANNEL Product overview: AUIRFR1010ZTRL from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AUIRFR1010ZTRL can be used for catalog matching and distributor lookup.

AUTOMOTIVE N CHANNEL Product overview: AUIRFR1010ZTRL from Rochester Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AUIRFR1010ZTRL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 862667-AUIRFR1010ZTRL 285-AUIRFR1010ZTRL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR1010ZTRL Automotive N-Channel MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data