The AUIRF7737L2TR is an automotive-grade N-channel MOSFET designed for motor drive and high-power DC-DC applications in ICE, HEV, and EV platforms. It features a DirectFET® L6 package with a footprint matching a DPak (TO-252AA) and a low profile of 0.7 mm, enabling dual-sided cooling. The device has a drain-to-source voltage rating of 40 V, a continuous drain current of 156 A at TC = 25°C, and a typical on-resistance of 1.5 mΩ at VGS = 10 V. It supports a maximum junction temperature of 175°C and is qualified to AEC-Q101 standards. The package is RoHS compliant, halogen free, and lead free.
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 862659-AUIRF7737L2TR
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 31A (Ta), 156A (Tc) 3.3W (Ta), 83W (Tc) Surface Mount DIRECTFET L6
Package: Bulk
Package: DirectFET™ Isometric L6
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DIRECTFET L6
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 862659-AUIRF7737L2TR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7737L2TR |
| Polarity | N-Channel |