EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-CPGA (13.97x16.51)
EEPROM Memory IC 256Kbit Parallel 150 ns 28-CPGA (13.97x16.51)
IC EEPROM 256KBIT PAR 28CPGA
IC EEPROM 256KBIT PAR 28CPGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C256F-15UM883-ND | AT28C256F-15UM/883 | AT28C256F-15UM/883 | AT28C256F-15UM/883 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | 28-BCPGA | 28-BCPGA | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Through Hole |