Microchip Technology, Inc. Memory - EEPROM - AT28HC256-12LM/883 AT28HC256-12LM/883

Description
Manufacturer: Microchip Technology Win Source Part Number: 862104-AT28HC256-12L M/883 Operating Temperature Range: -55°C ~ 125°C (TC) Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 120 ns 32-LCC (11.43x13.97) Package: 32-CLCC Package: Tube Mounting: Surface Mount Family Name: AT28HC256 Categories: Integrated Circuits (ICs) Case / Package: 32-LCC (11.43x13.97) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 34 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT28HC256-12LM883, AT28HC25612LM883
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862104-AT28HC256-12L M/883 Operating Temperature Range: -55°C ~ 125°C (TC) Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 120 ns 32-LCC (11.43x13.97) Package: 32-CLCC Package: Tube Mounting: Surface Mount Family Name: AT28HC256 Categories: Integrated Circuits (ICs) Case / Package: 32-LCC (11.43x13.97) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 34 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT28HC256-12LM883, AT28HC25612LM883
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT28HC256-12LM/883 - 862104-AT28HC256-12LM/883 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28HC256-12LM/883
862104-AT28HC256-12LM/883
Memory - EEPROM - AT28HC256-12LM/883 862104-AT28HC256-12LM/883
Manufacturer: Microchip Technology Win Source Part Number: 862104-AT28HC256-12L M/883 Operating Temperature Range: -55°C ~ 125°C (TC) Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 120 ns 32-LCC (11.43x13.97) Package: 32-CLCC Package: Tube Mounting: Surface Mount Family Name: AT28HC256 Categories: Integrated Circuits (ICs) Case / Package: 32-LCC (11.43x13.97) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 34 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT28HC256-12LM883, AT28HC25612LM883

Manufacturer: Microchip Technology
Win Source Part Number: 862104-AT28HC256-12LM/883
Operating Temperature Range: -55°C ~ 125°C (TC)
Features: EEPROM Memory IC 256Kb (32K x 8) Parallel 120 ns 32-LCC (11.43x13.97)
Package: 32-CLCC
Package: Tube
Mounting: Surface Mount
Family Name: AT28HC256
Categories: Integrated Circuits (ICs)
Case / Package: 32-LCC (11.43x13.97)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 34
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT28HC256-12LM883, AT28HC25612LM883

Buy Now Datasheet
Memory - AT28HC256-12LM883-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 32-LCC (11.43x13.97)

EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 32-LCC (11.43x13.97)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28HC256-12LM/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28HC256-12LM/883
Memory IC and Storage Component 774-AT28HC256-12LM/883
IC EEPROM 256KBIT PARALLEL 32LCC Product overview: AT28HC256-12LM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256-12LM/8 83 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PARALLEL 32LCC Product overview: AT28HC256-12LM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256-12LM/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip - 68T4380 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
68T4380
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip 68T4380
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT PARALLEL 32LCC

IC EEPROM 256KBIT PARALLEL 32LCC

Supplier's Site Datasheet
Memory - AT28HC256-12LM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 120 ns 32-LCC (11.43x13.97)

EEPROM Memory IC 256Kbit Parallel 120 ns 32-LCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28HC256-12LM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28HC256-12LM/883
Integrated Circuits (ICs) - Memory - Memory AT28HC256-12LM/883
IC EEPROM 256KBIT PARALLEL 32LCC

IC EEPROM 256KBIT PARALLEL 32LCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 862104-AT28HC256-12LM/883 AT28HC256-12LM883-ND 774-AT28HC256-12LM/883 68T4380 AT28HC256-12LM/883 AT28HC256-12LM/883 AT28HC256-12LM/883
Product Name Memory - EEPROM - AT28HC256-12LM/883 Memory Memory IC and Storage Component Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type 32-LCC (11.43x13.97) 32-CLCC LCC 32-CLCC
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V 32-CLCC
Access Time 120 ns 120 ns 120 ns
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details