Microchip Technology, Inc. Memory AT28C256E-20DM/883-815

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 28-CerDip
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 28-CerDip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C256E-20DM/883-815-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 28-CerDip

EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 28-CerDip

Buy Now Datasheet
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip - 47AC8068 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
47AC8068
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip 47AC8068
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT PAR 28CDIP

IC EEPROM 256KBIT PAR 28CDIP

Supplier's Site Datasheet
EEPROM Memory IC 256Kbit Parallel 200 ns 28-CerDip

EEPROM Memory IC 256Kbit Parallel 200 ns 28-CerDip

Buy Now Datasheet
Integrated Circuits (ICs) - Memory AT28C256E-20DM/883-815
IC EEPROM 256KBIT PAR 28CDIP

IC EEPROM 256KBIT PAR 28CDIP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C256E-20DM/883-815-ND 47AC8068 AT28C256E-20DM/883-815 AT28C256E-20DM/883-815 AT28C256E-20DM/883-815
Product Name Memory Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.600"", 15.24mm)" DIP DIP; 28-CDIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93C46/SM - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details