Microchip Technology, Inc. Memory AT28C256E-15UM/883-815

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-CPGA (13.97x16.51)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-CPGA (13.97x16.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C256E-15UM/883-815-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-CPGA (13.97x16.51)

EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-CPGA (13.97x16.51)

Buy Now Datasheet
IC EEPROM 256KBIT PAR 28CPGA

IC EEPROM 256KBIT PAR 28CPGA

Supplier's Site Datasheet
EEPROM Memory IC 256Kbit Parallel 150 ns 28-CPGA (13.97x16.51)

EEPROM Memory IC 256Kbit Parallel 150 ns 28-CPGA (13.97x16.51)

Buy Now Datasheet
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip - 23AC2639 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
23AC2639
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip 23AC2639
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:PGA; No. of Pins:30Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:PGA; No. of Pins:30Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory AT28C256E-15UM/883-815
IC EEPROM 256KBIT PAR 28CPGA

IC EEPROM 256KBIT PAR 28CPGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C256E-15UM/883-815-ND AT28C256E-15UM/883-815 AT28C256E-15UM/883-815 23AC2639 AT28C256E-15UM/883-815
Product Name Memory Memory Memory Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 28-BCPGA 28-BCPGA PGA
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 051AL016J70TFI020 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AT24C01BN-SP25-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 1 kbits
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details