Microchip Technology, Inc. Memory - AT28C64E-15TI AT28C64E-15TI

Description
Manufacturer: Atmel Win Source Part Number: 1148245-AT28C64E-15T I Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1148245-AT28C64E-15T I Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C64E-15TI - 1148245-AT28C64E-15TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT28C64E-15TI
1148245-AT28C64E-15TI
Memory - AT28C64E-15TI 1148245-AT28C64E-15TI
Manufacturer: Atmel Win Source Part Number: 1148245-AT28C64E-15T I Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148245-AT28C64E-15TI
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 2020-AT28C64E-15TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-AT28C64E-15TI
Memory IC and Storage Component 2020-AT28C64E-15TI
IC EEPROM 64KBIT PARALLEL 28TSOP Product overview: AT28C64E-15TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT28C64E-15TI can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT PARALLEL 28TSOP Product overview: AT28C64E-15TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT28C64E-15TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT28C64E-15TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 150 ns 28-TSOP

EEPROM Memory IC 64Kbit Parallel 150 ns 28-TSOP

Buy Now Datasheet
IC EEPROM 64KBIT PARALLEL 28TSOP

IC EEPROM 64KBIT PARALLEL 28TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1148245-AT28C64E-15TI 2020-AT28C64E-15TI AT28C64E-15TI AT28C64E-15TI
Product Name Memory - AT28C64E-15TI Memory IC and Storage Component Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 150 ns 150 ns 150 ns
Cycle Time 200000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details