Microchip Technology, Inc. Memory AT28HC256E-12JU

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28HC256E-12JU-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC EEPROM 256KBIT PAR 32PLCC

IC EEPROM 256KBIT PAR 32PLCC

Supplier's Site Datasheet
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip - 68T4396 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip
68T4396
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip 68T4396
EEPROM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT28HC256E-12JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 120 ns 32-PLCC (13.97x11.43)

EEPROM Memory IC 256Kbit Parallel 120 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28HC256E-12JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28HC256E-12JU
Integrated Circuits (ICs) - Memory - Memory AT28HC256E-12JU
IC EEPROM 256KBIT PAR 32PLCC

IC EEPROM 256KBIT PAR 32PLCC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28HC256E-12JU-ND AT28HC256E-12JU 68T4396 AT28HC256E-12JU AT28HC256E-12JU
Product Name Memory Memory Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 32-LCC (J-Lead) LCC 32-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 925 904 554 XF - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details