Microchip Technology, Inc. Memory AT28C64X-25PI

Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 28-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C64X-25PI-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 28-PDIP

EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 28-PDIP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT28C64X-25PI
Memory IC and Storage Component 774-AT28C64X-25PI
IC EEPROM 64KBIT PARALLEL 28DIP Product overview: AT28C64X-25PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C64X-25PI can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT PARALLEL 28DIP Product overview: AT28C64X-25PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C64X-25PI can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - AT28C64X-25PI - 768954-AT28C64X-25PI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C64X-25PI
768954-AT28C64X-25PI
Memory - EEPROM - AT28C64X-25PI 768954-AT28C64X-25PI
Manufacturer: Microchip Technology Win Source Part Number: 768954-AT28C64X-25PI Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TC) Package: 28-DIP (0.600", 15.24mm) Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 250ns Part Status: Obsolete(EOL) Family Name: AT28C64 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Write Cycle Time - Word, Page: 1ms Memory Interface: Parallel Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): CAT28C65BP-15; CAT28C65BL-15; CAT28C64BP-15; CAT28C64BL-15; Introduction Date: November 25, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768954-AT28C64X-25PI
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 28-DIP (0.600", 15.24mm)
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 250ns
Part Status: Obsolete(EOL)
Family Name: AT28C64
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 1ms
Memory Interface: Parallel
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): CAT28C65BP-15; CAT28C65BL-15; CAT28C64BP-15; CAT28C64BL-15;
Introduction Date: November 25, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EEPROM 64KBIT PARALLEL 28DIP

IC EEPROM 64KBIT PARALLEL 28DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT28C64X-25PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28C64X-25PI
Integrated Circuits (ICs) - Memory AT28C64X-25PI
IC EEPROM 64KBIT PARALLEL 28DIP

IC EEPROM 64KBIT PARALLEL 28DIP

Supplier's Site
Memory - AT28C64X-25PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 250 ns 28-PDIP

EEPROM Memory IC 64Kbit Parallel 250 ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C64X-25PI-ND 774-AT28C64X-25PI 768954-AT28C64X-25PI AT28C64X-25PI AT28C64X-25PI AT28C64X-25PI
Product Name Memory Memory IC and Storage Component Memory - EEPROM - AT28C64X-25PI Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "28-DIP (0.600"", 15.24mm)" Tube DIP DIP; 28-DIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details