IC EEPROM 64KBIT PARALLEL 28DIP Product overview: AT28C64X-25PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C64X-25PC can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 28-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 048611-AT28C64X-25PC
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 250ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 64Kbit Parallel 250 ns 28-PDIP
IC EEPROM 64KBIT PARALLEL 28DIP
IC EEPROM 64KBIT PARALLEL 28DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28C64X-25PC | AT28C64X-25PC-ND | 048611-AT28C64X-25PC | AT28C64X-25PC | AT28C64X-25PC | AT28C64X-25PC |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - AT28C64X-25PC | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 250 ns | 250 ns | 250 ns | 250 ns | 250 ns | |
| Cycle Time | 1.00E6 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |