Microchip Technology, Inc. Memory AT28C256E-15DM/883-815

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-CerDip
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-CerDip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C256E-15DM/883-815-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-CerDip

EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-CerDip

Buy Now Datasheet
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip - 47AC8066 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip
47AC8066
Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip 47AC8066
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT PAR 28CDIP

IC EEPROM 256KBIT PAR 28CDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28C256E-15DM/883-815 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28C256E-15DM/883-815
Integrated Circuits (ICs) - Memory - Memory AT28C256E-15DM/883-815
IC EEPROM 256KBIT PAR 28CERDIP

IC EEPROM 256KBIT PAR 28CERDIP

Supplier's Site
EEPROM Memory IC 256Kbit Parallel 150 ns 28-CerDip

EEPROM Memory IC 256Kbit Parallel 150 ns 28-CerDip

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C256E-15DM/883-815-ND 47AC8066 AT28C256E-15DM/883-815 AT28C256E-15DM/883-815 AT28C256E-15DM/883-815
Product Name Memory Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.600"", 15.24mm)" DIP DIP; 28-CDIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V Through Hole 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 2220533 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details