EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-TSOP
IC EEPROM 256KBIT PAR 28TSOP
IC EEPROM 256KBIT PAR 28TSOP
EEPROM Memory IC 256Kbit Parallel 90 ns 28-TSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28HC256-90TU-TTR-ND | AT28HC256-90TU-T | AT28HC256-90TU-T | AT28HC256-90TU-T |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | -40degC ~ 85degC (TC) | 4.5V ~ 5.5V |