Microchip Technology, Inc. Integrated Circuits (ICs) - Memory AT28C256-25UM/883

Description
Win Source Part Number: 1016710-AT28C256-25U M/883 Category: Integrated Circuits (ICs)>Memory Package: Box Standard Package: 20 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 250 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-BCPGA Supplier Device Package: 28-CPGA (13.97x16.51) Temperature Range - Operating: -55°C ~ 125°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT28C25625UM883 Base Product Number: AT28C256
Request a Quote Datasheet
Description
Win Source Part Number: 1016710-AT28C256-25U M/883 Category: Integrated Circuits (ICs)>Memory Package: Box Standard Package: 20 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 250 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-BCPGA Supplier Device Package: 28-CPGA (13.97x16.51) Temperature Range - Operating: -55°C ~ 125°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT28C25625UM883 Base Product Number: AT28C256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1016710-AT28C256-25UM/883 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1016710-AT28C256-25UM/883
Integrated Circuits (ICs) - Memory 1016710-AT28C256-25UM/883
Win Source Part Number: 1016710-AT28C256-25U M/883 Category: Integrated Circuits (ICs)>Memory Package: Box Standard Package: 20 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 250 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-BCPGA Supplier Device Package: 28-CPGA (13.97x16.51) Temperature Range - Operating: -55°C ~ 125°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT28C25625UM883 Base Product Number: AT28C256

Win Source Part Number: 1016710-AT28C256-25UM/883
Category: Integrated Circuits (ICs)>Memory
Package: Box
Standard Package: 20
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 250 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 28-BCPGA
Supplier Device Package: 28-CPGA (13.97x16.51)
Temperature Range - Operating: -55°C ~ 125°C (TC)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
ECCN: 3A001A2C
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: AT28C25625UM883
Base Product Number: AT28C256

Buy Now Datasheet
Memory - AT28C256-25UM/883-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-CPGA (13.97x16.51)

EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-CPGA (13.97x16.51)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28C256-25UM/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C256-25UM/883
Memory IC and Storage Component 774-AT28C256-25UM/883
IC EEPROM 256KBIT PAR 28CPGA Product overview: AT28C256-25UM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-25UM/88 3 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PAR 28CPGA Product overview: AT28C256-25UM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C256-25UM/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT28C256-25UM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 250 ns 28-CPGA (13.97x16.51)

EEPROM Memory IC 256Kbit Parallel 250 ns 28-CPGA (13.97x16.51)

Buy Now Datasheet
IC EEPROM 256KBIT PAR 28CPGA

IC EEPROM 256KBIT PAR 28CPGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28C256-25UM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28C256-25UM/883
Integrated Circuits (ICs) - Memory - Memory AT28C256-25UM/883
IC EEPROM 256KBIT PAR 28CPGA

IC EEPROM 256KBIT PAR 28CPGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1016710-AT28C256-25UM/883 AT28C256-25UM/883-ND 774-AT28C256-25UM/883 AT28C256-25UM/883 AT28C256-25UM/883 AT28C256-25UM/883
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 250 ns 250 ns 250 ns 250 ns
Cycle Time 1.00E7 ns 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers