Manufacturer: Microchip Technology
Win Source Part Number: 078843-AT28C64B-15TU
Packaging: Tray
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC EEPROM 64KBIT PARALLEL 28TSOP Product overview: AT28C64B-15TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C64B-15TU can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kb (8K x 8) Parallel 150ns 28-TSOP
IC EEPROM 64KBIT PARALLEL 28TSOP
EEPROM Memory IC 64Kbit Parallel 150 ns 28-TSOP
IC EEPROM 64KBIT PARALLEL 28TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 078843-AT28C64B-15TU | 774-AT28C64B-15TU | AT28C64B-15TU-ND | AT28C64B-15TU | AT28C64B-15TU | AT28C64B-15TU |
| Product Name | Memory - EEPROM - AT28C64B-15TU | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 150 ns | 150 ns | 150 ns | 150 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 28-TSOP | TSSOP; Tray | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) |