EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-SOIC
IC EEPROM 64KBIT PARALLEL 28SOIC
EEPROM Memory IC 64Kbit Parallel 200 ns 28-SOIC
IC EEPROM 64KBIT PARALLEL 28SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C64-20SI-ND | AT28C64-20SI | AT28C64-20SI | AT28C64-20SI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC |