Microchip Technology, Inc. Memory AT28C64E-20SC

Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-SOIC
Request a Quote
Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT28C64E-20SC is a low-power, high-performance 64Kbit EEPROM memory device featuring a fast read access time of 120 ns and a byte write time of 200 µs. It operates on a supply voltage of 5V ± 10% and is compatible with both CMOS and TTL logic levels. The device includes internal address and data latches, an automatic control timer for write cycles, and supports direct microprocessor control with a READY/BUSY output for write cycle status indication. This memory chip offers high reliability with an endurance of up to 100,000 write cycles and a data retention period of 10 years. It is available in multiple package types, including PDIP, SOIC, and TSOP, making it versatile for various applications. The AT28C64E-20SC is suitable for projects requiring nonvolatile memory with efficient performance and low power consumption.

Datasheet Summary
Powered by GS/AI

The AT28C64E-20SC is a low-power, high-performance 64Kbit EEPROM memory device featuring a fast read access time of 120 ns and a byte write time of 200 µs. It operates on a supply voltage of 5V ± 10% and is compatible with both CMOS and TTL logic levels. The device includes internal address and data latches, an automatic control timer for write cycles, and supports direct microprocessor control with a READY/BUSY output for write cycle status indication. This memory chip offers high reliability with an endurance of up to 100,000 write cycles and a data retention period of 10 years. It is available in multiple package types, including PDIP, SOIC, and TSOP, making it versatile for various applications. The AT28C64E-20SC is suitable for projects requiring nonvolatile memory with efficient performance and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C64E-20SC-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-SOIC

EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-SOIC

Buy Now Datasheet
IC EEPROM 64KBIT PARALLEL 28SOIC

IC EEPROM 64KBIT PARALLEL 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT28C64E-20SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28C64E-20SC
Integrated Circuits (ICs) - Memory AT28C64E-20SC
IC EEPROM 64KBIT PARALLEL 28SOIC

IC EEPROM 64KBIT PARALLEL 28SOIC

Supplier's Site
Memory - AT28C64E-20SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 200 ns 28-SOIC

EEPROM Memory IC 64Kbit Parallel 200 ns 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C64E-20SC-ND AT28C64E-20SC AT28C64E-20SC AT28C64E-20SC
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 00101927 - Lingto Electronic Limited
Infineon Technologies AG
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA20SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details