EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-TSOP
IC EEPROM 64KBIT PARALLEL 28TSOP Product overview: AT28C64-20TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C64-20TC can be used for catalog matching and distributor lookup.
IC EEPROM 64KBIT PARALLEL 28TSOP
EEPROM Memory IC 64Kbit Parallel 200 ns 28-TSOP
IC EEPROM 64KBIT PARALLEL 28TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C64-20TC-ND | 774-AT28C64-20TC | AT28C64-20TC | AT28C64-20TC | AT28C64-20TC |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | TSSOP; Tray | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) | SSOP; TSSOP | |
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |